Status: | Active |
---|---|
Series: | MC14517B |
RoHS: | Compliant |
Prices starting from US$0.59
Diode Protection on All Inputs |
Fully Static Operation |
Output Transitions Occur on the Rising Edge of the Clock Pulse |
Exceedingly Slow Input Transition Rates May Be Applied to the Clock Input |
3-State Output at 64th-Bit Allows Use in Bus Logic Applications |
Shift Registers of any Length may be Fully Loaded with 16 Clock Pulses |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pb-Free Packages are Available |
Description | MC14517B |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 2 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 300 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16W |
Static Shift Register, Dual, Wsoic-16 Rohs Compliant: Yes |Onsemi MC14517BDWR2G | Newark Electronics |
STATIC SHIFT REGISTER, DUAL, WSOIC-16 | element14 |
MC14517B Series 3 to 18 Vdc Dual 64-Bit Static Shift Register - SOIC-16 | Future Electronics |
Shift Register Dual 64-Bit Serial to Parallel 16-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14517BDWR2G?
Additional datasheets, footprints and schematics for MC14517BDWR2G are listed on our Part Details page. You can also find images and similar parts to MC14517BDWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14517BDWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14517BDWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14517BDWR2G fall under?
The MC14517BDWR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14517BDWR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14517BDWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14517BDWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14517BDWR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC14517BDWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14517BDWR2G often in real-time on the comparison pages.
What if I can't find stock of MC14517BDWR2G?
You can fill out our help required form which you can use to request a quote for MC14517BDWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.