Status: | Active |
---|---|
Series: | MC14503B |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.28
|
12,500
in stock
|
Buy Now | |
Farnell
from US$0.40
|
2,907
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3-State Outputs |
TTL Compatible - Will Drive One TTL Load Over Full Temperature Range |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Two Disable Controls for Added Versatility |
Pin for Pin Replacement for MM80C97 and 340097 |
Pb-Free Packages are Available |
Description | MC14503B |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | 3-State |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 80 |
IO Max (mA) | 6.2 |
Package Type | SOIC-16 |
Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS 16-Pin SOIC T/R | Avnet Asia |
MC14503BDR2G, LOG CMOS BUS INTRFCE HEX | RS |
Non Inverting Buffer, Soic-16, Full Reel | Newark Electronics |
MC14503B Series 3 to 18 Vdc Hex Non Inverting SMT TRI-STATE Buffer - SOIC-16 | Future Electronics |
MC14503BDR2G, Hex Non-Inverting 3-State Buffer, 3 - 18 V, 16-Pin SOIC | ON Semiconductor MC14503BDR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC14503BDR2G?
Additional datasheets, footprints and schematics for MC14503BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14503BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14503BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14503BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14503BDR2G fall under?
The MC14503BDR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC14503BDR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14503BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14503BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14503BDR2G have stock available?
Authorised distributors including Avnet Asia, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MC14503BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14503BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14503BDR2G?
You can fill out our help required form which you can use to request a quote for MC14503BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.