Status: | Active |
---|---|
Series: | MC14503B |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,359
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
166
in stock
|
Buy Now | |
Avnet Silica
-
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
3-State Outputs |
TTL Compatible - Will Drive One TTL Load Over Full Temperature Range |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Two Disable Controls for Added Versatility |
Pin for Pin Replacement for MM80C97 and 340097 |
Pb-Free Packages are Available |
Description | MC14503B |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | 3-State |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 80 |
IO Max (mA) | 6.2 |
Package Type | SOIC-16 |
MC14503B Series 3 to 18 Vdc Hex Non Inverting TRI-STATE Buffer - SOIC-16 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS 16-Pin SOIC Rail | Avnet Silica |
MC14503BDG, LOG CMOS BUS INTRFCE HEX | RS |
Non Inverting Buffer, Soic-16 | Newark Electronics |
MC14503BDG, Hex Non-Inverting 3-State Buffer, 3 - 18 V, 16-Pin SOIC | ON Semiconductor MC14503BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14503BDG?
Additional datasheets, footprints and schematics for MC14503BDG are listed on our Part Details page. You can also find images and similar parts to MC14503BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14503BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14503BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14503BDG fall under?
The MC14503BDG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC14503BDG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14503BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14503BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14503BDG have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for MC14503BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14503BDG often in real-time on the comparison pages.
What if I can't find stock of MC14503BDG?
You can fill out our help required form which you can use to request a quote for MC14503BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.