MC1413DG Motor Drivers by ON Semiconductor

High Voltage, High Current Darlington Transistor Driver Array

Status: Unknown
Series: MC1413
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The seven NPN Darlington connected transistors in these arrays are well suited for driving lamps, relays, or printer hammers in a variety of industrial and consumer applications. Their high breakdown voltage and internal suppression diodes insure freedom from problems associated with inductive loads. Peak inrush currents to 500 mA permit them to drive incandescent lamps. The MC1413, B with a 2.7 kΩ series input resistor is well suited for systems utilizing a 5.0 V TTL or CMOS Logic.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for element14
element14
from US$0.22
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Trans Darlington NPN 50V 0.5A 16-Pin SOIC Tube | Avnet America
DARLINGTON ARRAY 7NPN, SMD, 1413 | element14
Darlington Transistor Array, Npn, 7, 50V, Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC1413DG?

Additional datasheets, footprints and schematics for MC1413DG are listed on our Part Details page. You can also find images and similar parts to MC1413DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC1413DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1413DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC1413DG fall under?

The MC1413DG is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.

Can I view similar or alternative parts?

You can view similar parts to MC1413DG when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC1413DG you can contact the distributor directly for product support, shipping queries etc.

Is the MC1413DG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC1413DG have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for MC1413DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC1413DG often in real-time on the comparison pages.

What if I can't find stock of MC1413DG?

You can fill out our help required form which you can use to request a quote for MC1413DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay