Status: | Active |
---|---|
Series: | MC14094B |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Three-State Outputs |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Input Diode Protection |
Data Latch |
Dual Outputs for Data Out on Both Positive and Negative Clock Transitions |
Useful for Serial-to-Parallel Data Conversion |
Pin-for-Pin Compatible with CD4094B |
Pb-Free Packages are Available* |
Description | MC14094B |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 250 |
IO Max (mA) | 2.25 |
Package Type | TSSOP-16 |
Shift Register 8-Bit 3-State TSSOP16 | RS |
Ic,shift Register,cmos,tssop,16Pin,plastic |Onsemi MC14094BDTR2G | Newark Electronics |
MC14094B Series 3 to 18 Vdc 8-Stage Shift/Store Register - TSSOP-16 | Future Electronics |
Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP T/R | Avnet America |
Shift Register 8-Bit 3-State TSSOP16 | ON Semiconductor MC14094BDTR2G | RS Americas |
SHIFT REGISTER, 8BIT, SIPO, TSSOP-16. | Farnell |
Where can I find additional details, specifications and documents for a MC14094BDTR2G?
Additional datasheets, footprints and schematics for MC14094BDTR2G are listed on our Part Details page. You can also find images and similar parts to MC14094BDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14094BDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14094BDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14094BDTR2G fall under?
The MC14094BDTR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14094BDTR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14094BDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14094BDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14094BDTR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC14094BDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14094BDTR2G often in real-time on the comparison pages.
What if I can't find stock of MC14094BDTR2G?
You can fill out our help required form which you can use to request a quote for MC14094BDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.