Status: | Active |
---|---|
Series: | MC14094B |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
3,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,010
in stock
|
Buy Now | |
element14
from US$0.31
|
3,010
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
240
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Three-State Outputs |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Input Diode Protection |
Data Latch |
Dual Outputs for Data Out on Both Positive and Negative Clock Transitions |
Useful for Serial-to-Parallel Data Conversion |
Pin-for-Pin Compatible with CD4094B |
Pb-Free Packages are Available* |
Description | MC14094B |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 250 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
4000 Cmos, Smd, 4094, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4094, SOIC16, 15V | element14 |
IC: digital | Transfer Multisort Elektronik |
MC14094B Series 3 to 18 Vdc 8-Stage Shift/Store Register - SOIC-16 | Future Electronics |
Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a MC14094BDG?
Additional datasheets, footprints and schematics for MC14094BDG are listed on our Part Details page. You can also find images and similar parts to MC14094BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14094BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14094BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14094BDG fall under?
The MC14094BDG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14094BDG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14094BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14094BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14094BDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MC14094BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14094BDG often in real-time on the comparison pages.
What if I can't find stock of MC14094BDG?
You can fill out our help required form which you can use to request a quote for MC14094BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.