Status: | Active |
---|---|
Series: | MC14050B |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.20
|
32,500
in stock
|
Buy Now | |
element14
from US$0.21
|
1,124
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,124
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
445
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
360
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Source and Sink Currents |
High-to-Low Level Converter |
Supply Voltage Range = 3.0 V to 18 V |
VIN can exceed VDD |
Meets JEDEC B Specifications |
Improved ESD Protection On All Inputs |
Pb-Free Packages are Available* |
Description | MC14050B |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 80 |
IO Max (mA) | 16 |
Package Type | SOIC-16 |
MC14050B Series 3 to 18 Vdc Surface Mount Hex Non-Inverter Buffer - SOIC-16 | Future Electronics |
BUFFER, NON INVERTING, SOIC-16 | element14 |
Hex Non Inverting Buffer, Soic-16 | Newark Electronics |
Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SOIC T/R | Avnet Silica |
MC14050BDR2G, LOG CMOS BUFR HEX NINV | RS |
Where can I find additional details, specifications and documents for a MC14050BDR2G?
Additional datasheets, footprints and schematics for MC14050BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14050BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14050BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14050BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14050BDR2G fall under?
The MC14050BDR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC14050BDR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14050BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14050BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14050BDR2G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for MC14050BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14050BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14050BDR2G?
You can fill out our help required form which you can use to request a quote for MC14050BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.