Status: | Active |
---|---|
Series: | MC14044B |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
2,864
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
286
in stock
|
Buy Now | |
element14
from US$0.30
|
286
in stock
|
Buy Now | |
Farnell
from US$0.30
|
286
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,928
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Double Diode Input Protection |
Three-State Outputs with Common Enable |
Outputs Capable of Driving Two Low-power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Pb-Free Packages are Available* |
Description | MC14044B |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 175 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
MC14044B Series 3 to 18 Vdc Quad R-S Latches - SOIC-16 | Future Electronics |
4000 Cmos, Smd, 4044, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4044, SOIC16, 15V | element14 |
IC: digital | Transfer Multisort Elektronik |
MC14044BDG, LOG CMOS LATCH QUAD NAND | RS |
Latch Transparent 3-ST 4-CH SR-Type 16-Pin SOIC Rail | EBV Elektronik |
MC14044BDG Quad Latch, Transparent SR Type, 3 State, 3 to 18 V, 16-Pin SOIC | ON Semiconductor MC14044BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14044BDG?
Additional datasheets, footprints and schematics for MC14044BDG are listed on our Part Details page. You can also find images and similar parts to MC14044BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14044BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14044BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14044BDG fall under?
The MC14044BDG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14044BDG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14044BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14044BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14044BDG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MC14044BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14044BDG often in real-time on the comparison pages.
What if I can't find stock of MC14044BDG?
You can fill out our help required form which you can use to request a quote for MC14044BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.