Status: | Active |
---|---|
Series: | MC14014B |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
2,569
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,569
in stock
|
Buy Now | |
element14
from US$0.22
|
2,569
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now |
Synchronous Parallel Input/Serial Output (MC14014B) |
Asynchronous Parallel Input/Serial Output (MC14021B) |
Synchronous Serial Input/Serial Output |
Full Static Operation |
"Q" Outputs from Sixth, Seventh, and Eighth Stages |
Double Diode Input Protection |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
MC14014B Pin-for-Pin Replacement for CD4014B |
MC14021B Pin-for-Pin Replacement for CD4021B |
Pb-Free Packages are Available* |
Description | MC14014B |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 340 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
Shift Register, 8Bit, Piso/Siso, Soic-16 | Newark Electronics |
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16 | element14 |
Shift Register Single 8-Bit Serial/Parallel to Parallel 16-Pin SOIC T/R | EBV Elektronik |
MC14014B Series 3 to 18 Vdc 8-Bit Static SMT Shift Register - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14014BDR2G?
Additional datasheets, footprints and schematics for MC14014BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14014BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14014BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14014BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14014BDR2G fall under?
The MC14014BDR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14014BDR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14014BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14014BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14014BDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for MC14014BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14014BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14014BDR2G?
You can fill out our help required form which you can use to request a quote for MC14014BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.