Status: | Active |
---|---|
Series: | MC14013B |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Static Operation |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Logic Edge-Clocked Flip-Flop Design Logic state is retained indefinitely with clock level either high or low; information is transferred to the output only on the positive-going edge of the clock pulse |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4013B |
Pb-Free Packages are Available* |
Description | MC14013B |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 2 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 150 |
IO Max (mA) | 2.25 |
Package Type | TSSOP-14 |
MC14013BDTR2G, LOG CMOS D FLIP FLOP DUAL | RS |
Ic,flip-Flop,dual,d Type,cmos,tssop,14Pin,plastic |Onsemi MC14013BDTR2G | Newark Electronics |
MC14013B Series 3 to 18 V Surface Mount Dual D-Type Flip-Flop - TSSOP-14 | Future Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin TSSOP T/R | Avnet America |
MC14013BDTR2G Dual D Type Flip Flop IC, High/Low, 3 - 18 V, 14-Pin TSSOP | ON Semiconductor MC14013BDTR2G | RS Americas |
FLIP-FLOP, D-TYPE, DUAL, 150NS, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MC14013BDTR2G?
Additional datasheets, footprints and schematics for MC14013BDTR2G are listed on our Part Details page. You can also find images and similar parts to MC14013BDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14013BDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14013BDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14013BDTR2G fall under?
The MC14013BDTR2G is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC14013BDTR2G when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14013BDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14013BDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14013BDTR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC14013BDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14013BDTR2G often in real-time on the comparison pages.
What if I can't find stock of MC14013BDTR2G?
You can fill out our help required form which you can use to request a quote for MC14013BDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.