Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | 50mA |
Propagation Delay | 1.5ns |
No. of Pins | 20Pins |
Logic Case Style | LCC |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 10124 |
Fall Time tf | 1.6ns |
Logic IC Base Number | 10124 |
Logic IC Function | TTL-to-MECL Translator with TTL Strobe Input |
Rise Time | 1.6ns |
Supply Current | 25mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Translator TTL to MECL 20-Pin PLLC Rail | Avnet America |
Quad Ttl To Mecl Translator, Lcc-20 | Newark Electronics |
Logic, ECL, Quad TTL-to-MECL Translator with TTL Strobe Input, PLCC-20 | ON Semiconductor MC10H124FNG | RS Americas |
Where can I find additional details, specifications and documents for a MC10H124FNG?
Additional datasheets, footprints and schematics for MC10H124FNG are listed on our Part Details page. You can also find images and similar parts to MC10H124FNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10H124FNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10H124FNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10H124FNG fall under?
The MC10H124FNG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC10H124FNG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10H124FNG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10H124FNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10H124FNG have stock available?
Authorised distributors including Farnell, Avnet America, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MC10H124FNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10H124FNG often in real-time on the comparison pages.
What if I can't find stock of MC10H124FNG?
You can fill out our help required form which you can use to request a quote for MC10H124FNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.