Status: | Active |
---|---|
Series: | MC100LVEL92 |
RoHS: | Compliant |
Prices starting from US$6.57
500ps Propagation Delays |
5V and 3.3V Supplies Required |
ESD Protection: >2 KV HBM, >200 V MM |
The 100 Series Contains Temperature Compensation |
LVPECL Operating Range: LVCC = 3.0 V to 3.8 V |
PECL Operating Range: VCC = 4.5 V to 5.5 V |
Internal Input Pulldown Resistors |
Q Output will Default LOW with Inputs Open or < GND+1.3 V |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 247 devices |
Pb-Free Packages are Available |
Description | MC100LVEL92 |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 600 |
tpd Typ (ns) | 0.61 |
tR & tF Max (ps) | 530 |
Package Type | SOIC-20W |
ON Semiconductor, MC100LVEL92DWG | RS |
Triple Pecl To Lvpecl Xlator Soic-20 | Newark Electronics |
MC100LV Series 5 V Triple PECL Input to LVPECL Output Translator - SOIC-20 | Future Electronics |
Translator PECL to LVPECL 20-Pin SOIC W Rail | Avnet America |
LEVEL TRANSLATOR, PECL TO LVPECL, WSOIC | element14 |
Where can I find additional details, specifications and documents for a MC100LVEL92DWG?
Additional datasheets, footprints and schematics for MC100LVEL92DWG are listed on our Part Details page. You can also find images and similar parts to MC100LVEL92DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEL92DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEL92DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEL92DWG fall under?
The MC100LVEL92DWG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEL92DWG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEL92DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEL92DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEL92DWG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC100LVEL92DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEL92DWG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEL92DWG?
You can fill out our help required form which you can use to request a quote for MC100LVEL92DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.