Status: | Active |
---|---|
Series: | MC100LVEL11 |
RoHS: | Compliant |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.11
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
-
|
Buy Now | |
Future Electronics
from US$3.27
|
-
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
RS Americas
from US$4.47
|
-
|
Buy Now | |
element14
from US$2.74
|
-
|
Buy Now | |
Avnet Asia
from US$2.52
|
-
|
Buy Now | |
Farnell
from US$3.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
330 ps Propagation Delay |
5 ps Skew Between Outputs |
High Bandwidth Output Transitions |
ESD Protection: >4 KV HBM, >200 V MM |
The 100 Series Contains Temperature Compensation |
PECL Mode Operating Range: VCC= 3.0 V to 3.8 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE = -3.0 V to -3.8 V |
Internal Input Pulldown Resistors |
Q Output will Default LOW with Inputs Open or at VEE |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 63 devices |
Description | MC100LVEL11 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 0.6 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.33 |
tR & tF Max (ps) | 320 |
fmaxClock Typ (MHz) | 1000 |
Package Type | TSSOP-8 |
1:2 Diff. Fanout Buffer ECL 3.3V TSSOP8 | RS |
Differential Fanout Buffer, 1Ghz, Tssop-8 | Newark Electronics |
MC100LVEL11 Series 1 GHz 3.8 V ECL 1:2 Differential Fanout Buffer - TSSOP-8 | Future Electronics |
Clock Fanout Buffer 4-OUT 8-Pin TSSOP Rail | Avnet America |
1:2 Diff. Fanout Buffer ECL 3.3V TSSOP8 | ON Semiconductor MC100LVEL11DTG | RS Americas |
DIFF FANOUT BUFFER, 1:2, TSSOP-8 | element14 |
DIFF FANOUT BUFFER, 1: 2, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a MC100LVEL11DTG?
Additional datasheets, footprints and schematics for MC100LVEL11DTG are listed on our Part Details page. You can also find images and similar parts to MC100LVEL11DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEL11DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEL11DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEL11DTG fall under?
The MC100LVEL11DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEL11DTG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEL11DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEL11DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEL11DTG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100LVEL11DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEL11DTG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEL11DTG?
You can fill out our help required form which you can use to request a quote for MC100LVEL11DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.