Status: | Active |
---|---|
Series: | MC100EP451 |
RoHS: | Compliant |
450 ps Typical Propagation Delay |
Maximum Frequency > 3.0 GHz Typical |
Asynchronous Master Reset |
20 ps Skew Within Device, 35 ps Skew Device-To-Device |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Pb-Free Packages are Available |
Applications |
---|
High Performance Logic for test systems |
Description | MC100EP451 |
---|---|
Compliance | Pb-free Halide free |
Type | Register |
Bits | 6 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitter Typ (ps) | 0.2 |
tpd Typ (ns) | 0.45 |
tsu Min (ns) | 0.08 |
th Min (ns) | 0.08 |
trec Typ (ns) | 0.15 |
tR & tF Max (ps) | 250 |
fToggle Typ (MHz) | 3000 |
Package Type | LQFP-32 |
D Flip Flop, 6Bit, 450Ps, Lqfp-32 | Newark Electronics |
D FLIP FLOP, 6BIT, 450PS, LQFP-32 | element14 |
Flip Flop D-Type Bus Interface Pos-Edge/Neg-Edge 1-Element 32-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MC100EP451FAG?
Additional datasheets, footprints and schematics for MC100EP451FAG are listed on our Part Details page. You can also find images and similar parts to MC100EP451FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP451FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP451FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP451FAG fall under?
The MC100EP451FAG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP451FAG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP451FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP451FAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP451FAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MC100EP451FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP451FAG often in real-time on the comparison pages.
What if I can't find stock of MC100EP451FAG?
You can fill out our help required form which you can use to request a quote for MC100EP451FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.