Status: | Active |
---|---|
Series: | MC100EP31 |
RoHS: | Compliant |
Prices starting from US$7.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.44
|
100
in stock
|
Buy Now | |
element14
from US$9.42
|
100
in stock
|
Buy Now | |
Farnell
from US$8.54
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$8.25
|
6
in stock
|
Buy Now | |
Future Electronics
from US$7.63
|
-
|
Buy Now | |
Avnet America
from US$7.98
|
-
|
Buy Now | |
RS Americas
from US$13.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
340ps Typical Propagation Delay |
Maximum Frequency > 3 GHz Typical |
PECL Mode Operating Range: VCC= 3.0 V to 5.5 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= –3.0 V to –5.5 V |
Open Input Default State |
Q Output will default LOW with inputs open or at VEE |
Pb-Free Packages are Available |
Applications |
---|
Clock Distribution |
Description | MC100EP31 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Bits | 1 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitter Typ (ps) | 0.2 |
tpd Typ (ns) | 0.34 |
tsu Min (ns) | 0.1 |
th Min (ns) | 0.15 |
trec Typ (ns) | 0.225 |
tR & tF Max (ps) | 180 |
fToggle Typ (MHz) | 3000 |
Package Type | TSSOP-8 |
Flip-Flop, D-Type, 340Ps, Tssop-8 | Newark Electronics |
FLIP-FLOP, D-TYPE, 340PS, TSSOP-8 | element14 |
MC100EP31DTG, BBG ECL FLIP FLOP RESET | RS |
MC100EP31 Series 3 GHz 5.5 V ECL D Flip-Flop with Set and Reset - TSSOP-8 | Future Electronics |
Flip Flop D-Primary-Secondary Type Pos-Edge 1-Element 8-Pin TSSOP Rail | Avnet America |
MC100EP31DTG D Type Flip Flop IC, ECL, 3.3 - 5.5 V, 8-Pin TSSOP | ON Semiconductor MC100EP31DTG | RS Americas |
Where can I find additional details, specifications and documents for a MC100EP31DTG?
Additional datasheets, footprints and schematics for MC100EP31DTG are listed on our Part Details page. You can also find images and similar parts to MC100EP31DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP31DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP31DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP31DTG fall under?
The MC100EP31DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP31DTG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP31DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP31DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP31DTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for MC100EP31DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP31DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EP31DTG?
You can fill out our help required form which you can use to request a quote for MC100EP31DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.