Status: | Active |
---|---|
Series: | MC100EP16VA |
RoHS: | Compliant |
Prices starting from US$3.12
270 ps Typical Propagation Delay |
Gain > 20 |
20 mV Minimum Input Voltage Swing |
Maximum Frequency > 3 GHz Typical |
PECL Mode Operating Range: VCC= 3.0 V to 5.5 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= - 3.0 V to - 5.5 V |
Open Input Default State |
VBB Output |
Applications |
---|
Functionally equivalent to the EP16 and LVEP16 devices |
Description | MC100EP16VA |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.27 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 3000 |
Package Type | SOIC-8 |
Differential Line Receiver/Driver SOIC8 | RS |
Ecl Differential Receiver/Driver, 5.5V Soic8 | Newark Electronics |
MC100EP16VA Series 5.5 V ECL Differential Receiver/Driver with High Gain SOIC-8 | Future Electronics |
3.3V / 5V ECL DIFFERENTIAL RECEIVER/DRIVER WITH HIGH GAIN | Avnet America |
IC, SM, LOGIC, ECL, DRIVER/RECEIVER | element14 |
Where can I find additional details, specifications and documents for a MC100EP16VADG?
Additional datasheets, footprints and schematics for MC100EP16VADG are listed on our Part Details page. You can also find images and similar parts to MC100EP16VADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP16VADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP16VADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP16VADG fall under?
The MC100EP16VADG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP16VADG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP16VADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP16VADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP16VADG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC100EP16VADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP16VADG often in real-time on the comparison pages.
What if I can't find stock of MC100EP16VADG?
You can fill out our help required form which you can use to request a quote for MC100EP16VADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.