Status: | Active |
---|---|
Series: | MC100EP16 |
RoHS: | Compliant |
Prices starting from US$7.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.80
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
145
in stock
|
Buy Now | |
Farnell
from US$7.77
|
145
in stock
|
Buy Now | |
Chip One Stop
from US$7.33
|
98
in stock
|
Buy Now | |
element14
from US$8.18
|
47
in stock
|
Buy Now | |
Future Electronics
from US$7.89
|
-
|
Buy Now | |
Avnet America
from US$7.80
|
-
|
Buy Now | |
RS Americas
from US$10.62
|
-
|
Buy Now | |
Avnet Asia
from US$7.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
220 ps Propagation Delay |
Maximum Frequency > 4 GHz Typical (See Graph) |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output Will Default LOW with Inputs Open or at VEE |
VBB Output |
Applications |
---|
ATE Automatic Test Equipment |
Description | MC100EP16 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.22 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 4000 |
Package Type | SOIC-8 |
Ic, Ecl 100, Smd, 100Ep16, Soic8 | Newark Electronics |
IC, ECL 100, SMD, 100EP16, SOIC8 | Farnell |
MC100EP16DG, BBG ECL DIFF LINE RCVR | RS |
MC100EP16 Series 4 GHz 5.5 V SMT ECL Differential Receiver/Driver - SOIC-8 | Future Electronics |
Differential Receiver/Driver 8-Pin SOIC N Rail | Avnet America |
ECL, 3.3 V / 5 V Differential Receiver/Driver, SOIC-8 | ON Semiconductor MC100EP16DG | RS Americas |
Where can I find additional details, specifications and documents for a MC100EP16DG?
Additional datasheets, footprints and schematics for MC100EP16DG are listed on our Part Details page. You can also find images and similar parts to MC100EP16DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP16DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP16DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP16DG fall under?
The MC100EP16DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP16DG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP16DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP16DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP16DG have stock available?
Authorised distributors including Newark Electronics, Farnell, Chip One Stop, RS and element14 have stock available or on a lead time for MC100EP16DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP16DG often in real-time on the comparison pages.
What if I can't find stock of MC100EP16DG?
You can fill out our help required form which you can use to request a quote for MC100EP16DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.