Status: | Active |
---|---|
Series: | MC100EP11 |
RoHS: | Compliant |
220 ps Typical Propagation Delay |
Maximum Frequency > 3 GHz Typical |
PECL Mode Operating Range: VCC= 3.0 V to 5.5 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Outputs Will Default LOW with Inputs Open or at VEE |
Description | MC100EP11 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 15 |
tpd Typ (ns) | 0.22 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 3000 |
Package Type | DFN-8 |
MISCELLANEOUS MOSFETS | Farnell |
Ic,two Distrubuted-Output Clock Driver,ecl100,llcc,8Pin,plastic Rohs Compliant: Yes |Onsemi MC100EP11MNR4G | Newark Electronics |
Clock Fanout Buffer 4-OUT 8-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC100EP11MNR4G?
Additional datasheets, footprints and schematics for MC100EP11MNR4G are listed on our Part Details page. You can also find images and similar parts to MC100EP11MNR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP11MNR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP11MNR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP11MNR4G fall under?
The MC100EP11MNR4G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP11MNR4G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP11MNR4G you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP11MNR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP11MNR4G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Avnet Asia and Avnet Silica have stock available or on a lead time for MC100EP11MNR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP11MNR4G often in real-time on the comparison pages.
What if I can't find stock of MC100EP11MNR4G?
You can fill out our help required form which you can use to request a quote for MC100EP11MNR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.