Status: | Active |
---|---|
Series: | MC100EP016A |
RoHS: | Compliant |
Prices starting from US$16.72
550 ps Typical Propagation Delay |
Operation Frequency > 1.3 GHz is 30% Faster than MC100EP016 |
PECL Mode Operating Range: VCC = 3.0 V to 3.6 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -3.6 V |
Open Input Default State |
Safety Clamp on Clock Inputs |
Internal TCbar Feedback (Gated) |
Addition of COUT and COUTbar |
8-bit |
Differential Clock Input |
VBB Output |
Fully Synchronous Counting and TCbar Generation |
Asynchronous Master Reset |
Pb-Free Packages are Available |
Applications |
---|
Hi-Speed Binary Counting |
Description | MC100EP016A |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1400 |
tpd Typ (ns) | 0.55 |
tR & tF Max (ps) | 320 |
Package Type | QFN-32 |
MC100EP016AMNG, BBG ECL 3.3V ECL 8BT CTR | RS |
Ic,counter,up,8-Bit Binary,ecl100,llcc,32Pin,plastic |Onsemi MC100EP016AMNG | Newark Electronics |
Counter Shift Registers 3.3V ECL 8BT COUNTER BBG ECL | Future Electronics |
Counter Single 8-Bit Sync Binary UP 32-Pin QFN EP Rail | Avnet America |
MC100EP016AMNG 8-stage Binary Counter, Up Counter, 3 - 3.6 V, 32-Pin QFN | ON Semiconductor MC100EP016AMNG | RS Americas |
BINARY UP COUNTER, SYNC, 8BIT, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a MC100EP016AMNG?
Additional datasheets, footprints and schematics for MC100EP016AMNG are listed on our Part Details page. You can also find images and similar parts to MC100EP016AMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP016AMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP016AMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP016AMNG fall under?
The MC100EP016AMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC100EP016AMNG when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP016AMNG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP016AMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP016AMNG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100EP016AMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP016AMNG often in real-time on the comparison pages.
What if I can't find stock of MC100EP016AMNG?
You can fill out our help required form which you can use to request a quote for MC100EP016AMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.