MC002453 Switches by Multicomp

LIMIT SWITCH ROLLER LEVER 250VAC 15A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.18

Distributor Stock
Logo for Farnell
Farnell
from US$14.77
No stock
Buy Now
Logo for element14
element14
from US$13.18
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Limit Switch Actuator Adjustable Roller Lever
Contact Configuration -
Contact Current AC Max 15A
Contact Voltage AC Max 250V
Operating Force Max 4.5N
Product Range -


MC002453 Switches by Multicomp Pro

LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Limit Switch Actuator Adjustable Roller Lever
Contact Current AC Max 3A
Contact Voltage AC Max 240V
Operating Force Max 4.5N
RoHS Compliant Yes

Alternative Descriptions

Limit Switch, Roller Lever, 240Vac, 3A | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002453?

Additional datasheets, footprints and schematics for MC002453 are listed on our Part Details page. You can also find images and similar parts to MC002453 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002453 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002453 fall under?

The MC002453 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.

Can I view similar or alternative parts?

You can view similar parts to MC002453 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002453 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002453 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002453 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC002453.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002453 often in real-time on the comparison pages.

What if I can't find stock of MC002453?

You can fill out our help required form which you can use to request a quote for MC002453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay