Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | - |
---|---|
Microswitch Actuator | Short Spring Plunger |
Contact Configuration | - |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Actuator | Short Spring Plunger |
---|---|
Switch Terminals | Screw |
Contact Current Max | 15A |
RoHS Compliant | Yes |
Microswitch, Spring Plunger, 250Vac, 15A | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002388?
Additional datasheets, footprints and schematics for MC002388 are listed on our Part Details page. You can also find images and similar parts to MC002388 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002388 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002388 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002388 fall under?
The MC002388 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC002388 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002388 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002388 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002388 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002388.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002388 often in real-time on the comparison pages.
What if I can't find stock of MC002388?
You can fill out our help required form which you can use to request a quote for MC002388 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.