Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | - |
Contact Termination Type | Screw |
Product Range | - |
Cable Diameter Max | 7mm |
Connector Type | 4mm Banana |
Banana Plug, 4Mm, Connector, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a MC00066?
Additional datasheets, footprints and schematics for MC00066 are listed on our Part Details page. You can also find images and similar parts to MC00066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC00066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC00066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC00066 fall under?
The MC00066 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to MC00066 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC00066 you can contact the distributor directly for product support, shipping queries etc.
Is the MC00066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC00066 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC00066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC00066 often in real-time on the comparison pages.
What if I can't find stock of MC00066?
You can fill out our help required form which you can use to request a quote for MC00066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.