Status: | Active |
---|---|
Series: | MBRS540 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Avnet America
from US$0.18
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact Surface Mountable Package with J-Bend leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection |
Cathode Lead Indicated by polarity Notch |
ESD Ratings, Machine Model = C, Human Body Model = 3B |
Device Meets MSL 1 Requirements |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
ac/dc and dc-dc Converters |
End Products |
---|
Reverse Battery Protection |
Description | MBRS540 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.5 |
IRM Max (µA) | 300 |
IO(rec) Max (A) | 5 |
IFSM Max (A) | 190 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC-2 |
Diode Schottky 40V 5A 2-Pin SMC T/R | Avnet America |
Diode Schottky 40V 5A SMC | RS |
Schottky Rectifier, 5A, 40V, 403, Full Reel | Newark Electronics |
MBRS540T3G Series 40 V 5 A SMT Schottky Power Rectifier - DO-214AB, SMC | Future Electronics |
DIODE, SCHOTTKY, POWER, 40V, 5A, SMC | element14 |
Where can I find additional details, specifications and documents for a MBRS540T3G?
Additional datasheets, footprints and schematics for MBRS540T3G are listed on our Part Details page. You can also find images and similar parts to MBRS540T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS540T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS540T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS540T3G fall under?
The MBRS540T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS540T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS540T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS540T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS540T3G have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for MBRS540T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS540T3G often in real-time on the comparison pages.
What if I can't find stock of MBRS540T3G?
You can fill out our help required form which you can use to request a quote for MBRS540T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.