Status: | Unknown |
---|---|
Series: | MBRS3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 125°C |
Product Range | MBRS3 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 80A |
Diode Type | Schottky |
Forward Voltage | 500mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 3A, 20V, SMD | element14 |
Where can I find additional details, specifications and documents for a MBRS320?
Additional datasheets, footprints and schematics for MBRS320 are listed on our Part Details page. You can also find images and similar parts to MBRS320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS320 fall under?
The MBRS320 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRS320 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS320 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRS320 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MBRS320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS320 often in real-time on the comparison pages.
What if I can't find stock of MBRS320?
You can fill out our help required form which you can use to request a quote for MBRS320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.