Status: | Unknown |
---|---|
Series: | MBRS140 |
RoHS: | Compliant |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop 5 Volts Max @ 1.0 A, TJ5°C) |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm Tape and Reel, 2500 units per reel |
Cathode Polarity Band |
Marking: B14 |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
SBRS8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance | Pb-free Halide free |
---|
Schottky Rectifier, 1A 40V Do-214Aa | Newark Electronics |
Diode Schottky 40V 1A 2-Pin DO-214AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a MBRS140?
Additional datasheets, footprints and schematics for MBRS140 are listed on our Part Details page. You can also find images and similar parts to MBRS140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS140 fall under?
The MBRS140 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS140 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS140 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS140 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS140 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MBRS140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS140 often in real-time on the comparison pages.
What if I can't find stock of MBRS140?
You can fill out our help required form which you can use to request a quote for MBRS140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.