Status: | Active |
---|---|
Series: | MBRS1100 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
182,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
High Blocking Voltage - 100 Volts |
150°C Operating Junction Temperature |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm Tape and Reel, 2500 units per reel |
Cathode Polarity Band |
Markings: MBRS190T3: B19 MBRS1100T3: B1C |
All Packages are Pb-Free |
AEC-Q101 Qualified and PPAP Capable |
SBRS8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRS1100 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.75 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB-2 |
MBRS1100T3G Series 1 A 100 V Schottky Barrier Rectifier | Future Electronics |
SMD Schottky 100V 1A SMB | Schukat Electronic |
Schottky barrier diode,MBRS1100 1A 100V | RS |
Schottky Power Rectifier, Surface Mount, 1.0 A, 100 V/Reel |Onsemi MBRS1100T3G | Newark Electronics |
Diode Schottky 100V 2A 2-Pin SMB T/R | Avnet America |
DIODE, SCHOTTKY, 1A, 100V, SMB | element14 |
onsemi Schottky Diode, 1A, 100V, DO-214AA | Distrelec |
Where can I find additional details, specifications and documents for a MBRS1100T3G?
Additional datasheets, footprints and schematics for MBRS1100T3G are listed on our Part Details page. You can also find images and similar parts to MBRS1100T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS1100T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS1100T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS1100T3G fall under?
The MBRS1100T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS1100T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS1100T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS1100T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS1100T3G have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Newark Electronics and Avnet America have stock available or on a lead time for MBRS1100T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS1100T3G often in real-time on the comparison pages.
What if I can't find stock of MBRS1100T3G?
You can fill out our help required form which you can use to request a quote for MBRS1100T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.