Status: | Active |
---|---|
Series: | MBRM110E |
RoHS: | Compliant |
Low IR Extends Battery Life |
Low Profile - Maximum Height of 1.1 mm |
Small Footprint - Footprint Area of 8.45 mm2 |
150°C Operating Junction Temperature |
Low Thermal Resistance with Direct Thermal Path of Die on Exposed Cathode Heat Sink Mechanical Characteristics: |
Powermite is JEDEC Registered as D0-216AA |
Case: Molded Epoxy |
Epoxy Meets UL 94V-O at 1/8 inch |
Weight: 62 mg (approximately) |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Maximum for 10 Seconds |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRM110E |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 10 |
VF Max (V) | 0.53 |
IRM Max (µA) | 1 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | POWERMITE-2 |
1A | Micros |
ON Semiconductor, MBRM110ET1G | RS |
Schottky Rectifier, 1A, 10V, 457 | Newark Electronics |
SCHOTTKY RECTIFIER, 1A, 10V, 457 | element14 |
Where can I find additional details, specifications and documents for a MBRM110ET1G?
Additional datasheets, footprints and schematics for MBRM110ET1G are listed on our Part Details page. You can also find images and similar parts to MBRM110ET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRM110ET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRM110ET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRM110ET1G fall under?
The MBRM110ET1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRM110ET1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRM110ET1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRM110ET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRM110ET1G have stock available?
Authorised distributors including Micros, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBRM110ET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRM110ET1G often in real-time on the comparison pages.
What if I can't find stock of MBRM110ET1G?
You can fill out our help required form which you can use to request a quote for MBRM110ET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.