Status: | Active |
---|---|
Series: | MBRF40250T |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
-
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$2.48
|
-
|
Buy Now | |
element14
from US$1.34
|
-
|
Buy Now | |
Avnet Asia
from US$1.26
|
-
|
Buy Now | |
Farnell
from US$1.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
250 V Blocking Voltage |
Low Forward Voltage Drop, VF = 0.86 V |
Soft Recovery Characteristic, TRR < 35 ns |
Stable Switching Performance Over Temperature |
Benefits |
---|
Reduces or Eliminates Reverse Recovery Oscillations |
Minimizes Need for EMI Filtering |
Reduces Switching Losses |
Improved Efficiency |
Applications |
---|
Power Supply |
Instrumentation |
End Products |
---|
Power Management |
Automotive |
Description | MBRF40250T |
---|---|
Compliance | Pb-free |
Configuration | Single |
VRRM Min (V) | 250 |
VF Max (V) | 0.97 |
IRM Max (µA) | 30 |
IO(rec) Max (A) | 40 |
IFSM Max (A) | 150 |
trr Max (ns) | 35 |
Cj Max (pF) | 500 |
Package Type | TO-220-3 FullPak |
Schottky 250V 40A SWITCHMODE TO220FP | RS |
Schottky Rectifier, 40A 250V To-220 | Newark Electronics |
MBRF40250T Series 40 A 250 V Switchmode Schottky Power Rectifier - TO-220FP | Future Electronics |
Diode Schottky 250V 40A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
Schottky 250V 40A SWITCHMODE TO220FP | ON Semiconductor MBRF40250TG | RS Americas |
SCHOTTKY RECTIFIER, 40A, 250V, TO-220FP | element14 |
Where can I find additional details, specifications and documents for a MBRF40250TG?
Additional datasheets, footprints and schematics for MBRF40250TG are listed on our Part Details page. You can also find images and similar parts to MBRF40250TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF40250TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF40250TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF40250TG fall under?
The MBRF40250TG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRF40250TG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF40250TG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF40250TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRF40250TG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MBRF40250TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF40250TG often in real-time on the comparison pages.
What if I can't find stock of MBRF40250TG?
You can fill out our help required form which you can use to request a quote for MBRF40250TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.