Status: | Active |
---|---|
Series: | MBRF2545CT |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.68
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Matched Dual Die Construction |
High Junction Temperature Capability |
High dv/dt Capability |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection |
Epoxy Meets UL94, VO at 1/8" |
Electrically Isolated. No Isolation Hardware Required. |
UL Recognized File #E69369 Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B2545 |
Pb-Free Package is Available |
Description | MBRF2545CT |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 45 |
VF Max (V) | 0.7 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 25 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 FullPak |
Diode Schottky 45V 25A 3-Pin(3+Tab) TO-220 Full-Pak Rail | EBV Elektronik |
Diode Schottky 45V 25A SWITCHMODE TO220F | RS |
Schottky Rectifier, Common Cathode, 25A To-220Fp | Newark Electronics |
MBRF Series 25 A 45 V Flange Mount SWITCHMODEÔ Schottky Power Rectifier - TO-220 | Future Electronics |
Diode Schottky 45V 25A SWITCHMODE TO220F | ON Semiconductor MBRF2545CTG | RS Americas |
SCHOTTKY RECTIFIER, 12.5A, 45V, DO-220FP | Farnell |
Where can I find additional details, specifications and documents for a MBRF2545CTG?
Additional datasheets, footprints and schematics for MBRF2545CTG are listed on our Part Details page. You can also find images and similar parts to MBRF2545CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF2545CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF2545CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF2545CTG fall under?
The MBRF2545CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRF2545CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF2545CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF2545CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRF2545CTG have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MBRF2545CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF2545CTG often in real-time on the comparison pages.
What if I can't find stock of MBRF2545CTG?
You can fill out our help required form which you can use to request a quote for MBRF2545CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.