Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
202
in stock
|
Buy Now | |
element14
from US$0.62
|
202
in stock
|
Buy Now | |
Farnell
from US$0.60
|
202
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Power Loss/High Efficiency |
High Surge Capacity |
20 A Total (10 A Per Diode Leg) |
Guard-Ring for Stress Protection |
These are Pb-Free Devices |
Instrumentation |
Benefits |
---|
Increase efficiency |
Applications |
---|
Power Supply - Output Rectification |
Power Supply |
End Products |
---|
Power Management |
Description | MBRF20L60CTG |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 60 |
VF Max (V) | 0.73 |
IRM Max (µA) | 380 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 240 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 FullPak |
Diode Schottky 60V 20A SWITCHMODE TO220F | RS |
Schottky Rect, 60V, 20A, To-220Fp | Newark Electronics |
SCHOTTKY RECT, 60V, 20A, TO-220FP | element14 |
Schottky Diodes & Rectifiers 20A 60V FP | Future Electronics |
Diode Schottky 60V 20A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
Diode Schottky 60V 20A SWITCHMODE TO220F | ON Semiconductor MBRF20L60CTG | RS Americas |
Where can I find additional details, specifications and documents for a MBRF20L60CTG?
Additional datasheets, footprints and schematics for MBRF20L60CTG are listed on our Part Details page. You can also find images and similar parts to MBRF20L60CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF20L60CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF20L60CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF20L60CTG fall under?
The MBRF20L60CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRF20L60CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF20L60CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF20L60CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRF20L60CTG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MBRF20L60CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF20L60CTG often in real-time on the comparison pages.
What if I can't find stock of MBRF20L60CTG?
You can fill out our help required form which you can use to request a quote for MBRF20L60CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.