Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECTIFIER, 60V, 20A, TO-220FP | Farnell |
Schottky Rect, Dual, 60V, 20A, To-220Fp |Onsemi MBRF2060CTG | Newark Electronics |
Diode Schottky 60V 20A SWITCHMODE TO220F | ON Semiconductor MBRF2060CTG | RS Americas |
Where can I find additional details, specifications and documents for a MBRF2060CTG?
Additional datasheets, footprints and schematics for MBRF2060CTG are listed on our Part Details page. You can also find images and similar parts to MBRF2060CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF2060CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF2060CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF2060CTG fall under?
The MBRF2060CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRF2060CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF2060CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF2060CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRF2060CTG have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MBRF2060CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF2060CTG often in real-time on the comparison pages.
What if I can't find stock of MBRF2060CTG?
You can fill out our help required form which you can use to request a quote for MBRF2060CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.