Status: | Active |
---|---|
Series: | MBRD660CT |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
element14
from US$0.48
|
4,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching |
Extremely Low Forward Drop |
Platinum Barrier with Avalanche Guardrings Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Marking: B620T, B630T, B640T, B650T, B660T |
AEC-Q101 Qualified and PPAP Capable |
NRVBD and SBR Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRD660CT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 60 |
VF Max (V) | 0.9 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 6 |
IFSM Max (A) | 75 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
DIODE, SCHOTTKY, 6A, 60V, TO-252-3 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
6A 60V Schottky Rectifier, MBRD660CTT4G | RS |
Schottky Rectifier, Common Cathode, 6A, D-Pack | Newark Electronics |
MBRD660CT Series 60 V 6 A Surface Mount Schottky Rectifier Diode - TO-252-3 | Future Electronics |
Diode Schottky 60V 6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
ON Semi MBRD660CTT4G, Dual SMT Schottky Diode, Common Cathode,60V 6A,3-Pin D-PAK | ON Semiconductor MBRD660CTT4G | RS Americas |
Where can I find additional details, specifications and documents for a MBRD660CTT4G?
Additional datasheets, footprints and schematics for MBRD660CTT4G are listed on our Part Details page. You can also find images and similar parts to MBRD660CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD660CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD660CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD660CTT4G fall under?
The MBRD660CTT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD660CTT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD660CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD660CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD660CTT4G have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MBRD660CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD660CTT4G often in real-time on the comparison pages.
What if I can't find stock of MBRD660CTT4G?
You can fill out our help required form which you can use to request a quote for MBRD660CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.