MBRD330T4G Schottky Diodes & Schottky Rectifiers by ON Semiconductor

Schottky Barrier Rectifier, 30 V, 3.0 A

Status: Unknown
Series: MBRD330
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Schottky Rectifier is designed for use as output rectifiers, free wheeling, protection and steering diodes in switching power supplies, inverters and other inductive switching circuits.

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Farnell
Farnell
from US$1.08
27,386
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now

Features

Extremely Fast Switching
Extremely Low Forward Drop
Platinum Barrier with Avalanche Guardrings Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 0.4 gram (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds
Shipped 75 units per plastic tube
Available in 16 mm Tape and Reel, 2500 units per reel, by adding a "T4'' suffix to the part number
Marking: B320, B330, B340, B350, B360
These are Pb-Free Packages
AEC-Q101 Qualified and PPAP Capable
SBRD8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

SCHOTTKY RECTIFIER, 3A, 30V, TO-252 | Farnell
Schottky Rectifier, 3A, 30V, To-252 |Onsemi MBRD330T4G | Newark Electronics
Diode Schottky 30V 3A 3-Pin(2+Tab) DPAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRD330T4G?

Additional datasheets, footprints and schematics for MBRD330T4G are listed on our Part Details page. You can also find images and similar parts to MBRD330T4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRD330T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD330T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRD330T4G fall under?

The MBRD330T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MBRD330T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD330T4G you can contact the distributor directly for product support, shipping queries etc.

Is the MBRD330T4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MBRD330T4G have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MBRD330T4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRD330T4G often in real-time on the comparison pages.

What if I can't find stock of MBRD330T4G?

You can fill out our help required form which you can use to request a quote for MBRD330T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay