Status: | Active |
---|---|
Series: | MBRD1035CTL |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
6,810
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
2,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Highly Stable Oxide Passivated Junction |
Guardring for Stress Protection |
Matched dual die construction - May be Paralleled for High Current Output |
High dv/dt Capability |
Short Heat Sink Tap Manufactured - Not Sheared |
Very Low Forward Voltage Drop |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Available in 16 mm Tape and Reel, 2500 units per Reel, Add "T4'' to Suffix part # |
Marking: B1035CL |
AEC-Q101 Qualified and PPAP Capable |
SBRD8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRD1035CTL |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 35 |
VF Max (V) | 0.56 |
IRM Max (µA) | 2000 |
IO(rec) Max (A) | 10 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
MBRD1035CTL Series 10 A 35 V Schottky Power Rectifier -TO-252-3 | Future Electronics |
Diode Schottky 35V 10A SWITCHMODE DPAK | RS |
Diode Schottky 35V 10A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, Common Cathode, 10A, D-Pack | Newark Electronics |
ON Semi MBRD1035CTLT4G, SMT Schottky Diode, 35V 10A, 3-Pin DPAK | ON Semiconductor MBRD1035CTLT4G | RS Americas |
DIODE, SCHOTTKY, 10A, 35V, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a MBRD1035CTLT4G?
Additional datasheets, footprints and schematics for MBRD1035CTLT4G are listed on our Part Details page. You can also find images and similar parts to MBRD1035CTLT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD1035CTLT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD1035CTLT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD1035CTLT4G fall under?
The MBRD1035CTLT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD1035CTLT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD1035CTLT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD1035CTLT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD1035CTLT4G have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MBRD1035CTLT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD1035CTLT4G often in real-time on the comparison pages.
What if I can't find stock of MBRD1035CTLT4G?
You can fill out our help required form which you can use to request a quote for MBRD1035CTLT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.