Status: | Active |
---|---|
Series: | MBR60H100CT |
RoHS: | Compliant |
Low Forward Voltage: 0.72 V @ 125C |
Low Power Loss/High Efficiency |
High Surge Capacity |
175C Operating Junction Temperature |
60 A Total (30 A Per Diode Leg) |
Guard-Ring for Stress Protection |
Pb-Free Package is Available Mechanical Characteristics: |
Case: Epoxy, Molded |
Epoxy Meets UL 94, V-0 @ 0.125 in |
Weight: Approximately 1.9 grams |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260C Max. for 10 Seconds |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Power Supply - Output Rectification |
Instrumentation |
End Products |
---|
Power Management |
Power Supply |
Description | MBR60H100CT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 100 |
VF Max (V) | 0.98 |
IRM Max (µA) | 10 |
IO(rec) Max (A) | 60 |
IFSM Max (A) | 350 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
Schottky Rectifier, 30A, 100V D2Pak, Full Reel | Newark Electronics |
MBRB41H100CT Series 30 A 100 V SWITCHMODE Power Rectifier - D2PAK-3 | Future Electronics |
MBRB60H100CTT4G, 60A 100V H-SER D2PAK | ON Semiconductor MBRB60H100CTT4G | RS Americas |
DIODE, SCHOTTKY, 60A, 100V, TO-263-3 | Farnell |
Where can I find additional details, specifications and documents for a MBRB60H100CTT4G?
Additional datasheets, footprints and schematics for MBRB60H100CTT4G are listed on our Part Details page. You can also find images and similar parts to MBRB60H100CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB60H100CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB60H100CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB60H100CTT4G fall under?
The MBRB60H100CTT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB60H100CTT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB60H100CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB60H100CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB60H100CTT4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MBRB60H100CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB60H100CTT4G often in real-time on the comparison pages.
What if I can't find stock of MBRB60H100CTT4G?
You can fill out our help required form which you can use to request a quote for MBRB60H100CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.