Status: | Active |
---|---|
Series: | MBRB2545CT |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Center-Tap Configuration |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Guaranteed Reverse Avalanche |
Short Heat Sink Tab Manufactured - Not Sheared! |
Similar in Size to the Industry Standard TO-220 Package Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.7 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Available in 24 mm Tape and Reel, 800 units per 13" reel by adding a "T4" suffix to the part number |
Marking: B2545T |
AEC-Q101 Qualified and PPAP Capable |
SBRB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRB2545CT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 45 |
VF Max (V) | 0.82 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 30 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
Schottky Diode 30A 45V SWITCHMODE D2PAK | RS |
Rectifier Diode, General Purpose, Single, 45 V, 30 A, To-263, 2, 820 Mv Rohs Compliant: Yes |Onsemi MBRB2545CTT4G | Newark Electronics |
MBRB2545CT Series 30 A 45 V Schottky Barrier Rectifier - D2PAK-3 | Future Electronics |
Diode Schottky 45V 30A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
IC, Diode | RS Americas |
DIODE, SCHOTTKY, 30A, D2-PAK, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a MBRB2545CTT4G?
Additional datasheets, footprints and schematics for MBRB2545CTT4G are listed on our Part Details page. You can also find images and similar parts to MBRB2545CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB2545CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB2545CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB2545CTT4G fall under?
The MBRB2545CTT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB2545CTT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB2545CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB2545CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB2545CTT4G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MBRB2545CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB2545CTT4G often in real-time on the comparison pages.
What if I can't find stock of MBRB2545CTT4G?
You can fill out our help required form which you can use to request a quote for MBRB2545CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.