Status: | Active |
---|---|
Series: | MBRB2515L |
RoHS: | Compliant |
Guardring for Stress Protection |
Low Forward Voltage |
100 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Short Heat Sink Tab Manufactured Not Sheared! |
Similar in Size to the Industry Standard TO-220 Package Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.7 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Available in 24 mm Tape and Reel, 800 units per 13" reel by adding a "T4" suffix to the part number |
Marking: B2515L |
Pb-Free Packages are Available |
Description | MBRB2515L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 15 |
VF Max (V) | 0.45 |
IRM Max (µA) | 15000 |
IO(rec) Max (A) | 25 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
Diode Schottky 15V 25A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MBRB2515LT4G, REC D2PAK 25A 15V SHTKY | RS |
ON Semi MBRB2515LT4G, SMT Schottky Diode, 15V 25A, 3-Pin D2PAK | ON Semiconductor MBRB2515LT4G | RS Americas |
SCHOTTKY DIODE, 25A FORWARD | element14 |
Schottky Rectifier, 25A, 15V, D2Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a MBRB2515LT4G?
Additional datasheets, footprints and schematics for MBRB2515LT4G are listed on our Part Details page. You can also find images and similar parts to MBRB2515LT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB2515LT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB2515LT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB2515LT4G fall under?
The MBRB2515LT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB2515LT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB2515LT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB2515LT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB2515LT4G have stock available?
Authorised distributors including Avnet America, RS, RS Americas, element14 and Farnell have stock available or on a lead time for MBRB2515LT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB2515LT4G often in real-time on the comparison pages.
What if I can't find stock of MBRB2515LT4G?
You can fill out our help required form which you can use to request a quote for MBRB2515LT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.