Status: | Active |
---|---|
Series: | MBRA320T3G |
RoHS: | Compliant |
Prices starting from US$0.17
Small Compact Surface Mountable Package with J-Bent Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Guardring for Stress Protection |
Pb-Free Package is Available Mechanical Characteristics : |
Case: Epoxy, Molded |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes:260C Max. for 10 Seconds |
Shipped in 12 mm tape, 5000 units per 13 inch reel |
Polarity: Cathode Lead Indicated by Polarity Band |
ESD Ratings: Machine Model = C ESD Ratings: Human Body Model = 3B |
Device Meets MSL 1 Requirements |
Applications |
---|
Free wheeling diode |
Hard disk drive |
End Products |
---|
polarity diodes |
Low-Power Power Supplies |
Description | MBRA320T3G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.5 |
IRM Max (µA) | 2000 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA-2 |
Schottky Rectifier, 3A 20V Do-214Ac | Newark Electronics |
Diode Schottky 20V 3A 2-Pin SMA T/R | Avnet America |
ON Semi MBRA320T3G, SMT Schottky Diode, 20V 3A, 2-Pin DO-214AC | ON Semiconductor MBRA320T3G | RS Americas |
DIODE, RECTIFIER, 3A 20V DO-214AC | element14 |
Where can I find additional details, specifications and documents for a MBRA320T3G?
Additional datasheets, footprints and schematics for MBRA320T3G are listed on our Part Details page. You can also find images and similar parts to MBRA320T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRA320T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRA320T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRA320T3G fall under?
The MBRA320T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRA320T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRA320T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRA320T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRA320T3G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for MBRA320T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRA320T3G often in real-time on the comparison pages.
What if I can't find stock of MBRA320T3G?
You can fill out our help required form which you can use to request a quote for MBRA320T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.