Status: | Active |
---|---|
Series: | MBRA120ET3 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,595
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
4,976
in stock
|
Buy Now | |
element14
from US$0.20
|
4,976
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,976
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact Package with J-Bend Leads Ideal for Automated Handling |
Highly Stable Oxide Passivated Junction |
Guardring for Over-Voltage Protection |
Optimized for Low Leakage Current Mechanical Characteristics: |
Case: Molded Epoxy |
Epoxy Meets UL94, VO at 1/8" |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Polarity Band Indicates Cathode Lead |
Available in 12 mm Tape, 5000 Units per 13 inch Reel |
Marking: B1E2 |
Description | MBRA120ET3 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.53 |
IRM Max (µA) | 10 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA-2 |
Rectifier Diode, Single, 20 V, 1 A, Do-214Ac, 2, 530 Mv Rohs Compliant: Yes |Onsemi MBRA120ET3G | Newark Electronics |
DIODE, SCHOTTKY, 1A, 20V, SMA | element14 |
Diode Schottky 20V 1A SMA | RS |
MBRA120ET3 Series 1 A 20 V SMT Schottky Power Rectifier - SMA | Future Electronics |
Diode Schottky 20V 1A 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a MBRA120ET3G?
Additional datasheets, footprints and schematics for MBRA120ET3G are listed on our Part Details page. You can also find images and similar parts to MBRA120ET3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRA120ET3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRA120ET3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRA120ET3G fall under?
The MBRA120ET3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRA120ET3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRA120ET3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRA120ET3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRA120ET3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MBRA120ET3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRA120ET3G often in real-time on the comparison pages.
What if I can't find stock of MBRA120ET3G?
You can fill out our help required form which you can use to request a quote for MBRA120ET3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.