Status: | Active |
---|---|
Series: | MBR360 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
8,335
in stock
|
Buy Now | |
element14
from US$0.17
|
8,335
in stock
|
Buy Now | |
Farnell
from US$0.16
|
8,335
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
1,990
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
185
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Low vF |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction |
Low Stored Charge, Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
Marking: B350, B360 |
Pb-Free Packages are Available* |
Description | MBR360 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.74 |
IRM Max (µA) | 600 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
Schottky Rect, 3A, 60V, Axial | Newark Electronics |
SCHOTTKY RECT, 3A, 60V, AXIAL | element14 |
Diode Schottky 60V 3A 2-Pin Case 267-05 Bag | Avnet America |
onsemi Schottky Diode, 3A, 60V, DO-201AD | Distrelec |
REC SURM 3A 60V SHTKY | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
MBR360 Series 3 A 60 V Axial Lead Schottky Rectifier | Future Electronics |
Where can I find additional details, specifications and documents for a MBR360G?
Additional datasheets, footprints and schematics for MBR360G are listed on our Part Details page. You can also find images and similar parts to MBR360G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR360G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR360G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR360G fall under?
The MBR360G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR360G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR360G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR360G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR360G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for MBR360G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR360G often in real-time on the comparison pages.
What if I can't find stock of MBR360G?
You can fill out our help required form which you can use to request a quote for MBR360G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.