Status: | Unknown |
---|---|
Series: | MBR35 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 740mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | MBR35 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 80A |
Current Ir Max | 600µA |
Diode Type | Schottky |
Forward Voltage | 740mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
RECTIFIER, SCHOTTKY, 3A, 50V, AXIAL | element14 |
Where can I find additional details, specifications and documents for a MBR350RLG?
Additional datasheets, footprints and schematics for MBR350RLG are listed on our Part Details page. You can also find images and similar parts to MBR350RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR350RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR350RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR350RLG fall under?
The MBR350RLG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR350RLG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR350RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR350RLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR350RLG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MBR350RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR350RLG often in real-time on the comparison pages.
What if I can't find stock of MBR350RLG?
You can fill out our help required form which you can use to request a quote for MBR350RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.