Status: | Active |
---|---|
Series: | MBR30H100CT |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
Future Electronics
from US$0.98
|
5,400
in stock
|
Buy Now | |
element14
from US$0.95
|
1,340
in stock
|
Buy Now | |
Farnell
from US$0.96
|
1,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
4,400
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Forward Voltage: 0.67 V @ 125C |
Low Power Loss/High Efficiency |
High Surge Capacity |
175C Operating Junction Temperature |
30 A Total (15 A Per Diode Leg) |
Guard-Ring for Stress Protection |
Pb-Free Package is Available Mechanical Characteristics: |
Case: Epoxy, Molded |
Epoxy Meets UL 94, V-0 @ 0.125 in |
Weight: Approximately 1.9 grams |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260C Max. for 10 Seconds |
Applications |
---|
Power Supply - Output Rectification |
Instrumentation |
End Products |
---|
Power Management |
LCD TV Display |
Description | MBR30H100CT |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 100 |
VF Max (V) | 0.8 |
IRM Max (µA) | 4.5 |
IO(rec) Max (A) | 30 |
IFSM Max (A) | 250 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
MBR Series 30 A 100 V Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AB | Future Electronics |
DIODE, SCHOTTKY, 30A, 100V, TO-220 | element14 |
Schottky Rectifier, Common Cathode, 30A To-220 | Newark Electronics |
Diode Schottky 100V 30A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
Diode Schottky 100V 30A SWITCHMODE TO220 | RS |
Diode Schottky 100V 30A SWITCHMODE TO220 | ON Semiconductor MBR30H100CTG | RS Americas |
Where can I find additional details, specifications and documents for a MBR30H100CTG?
Additional datasheets, footprints and schematics for MBR30H100CTG are listed on our Part Details page. You can also find images and similar parts to MBR30H100CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR30H100CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR30H100CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR30H100CTG fall under?
The MBR30H100CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR30H100CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR30H100CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR30H100CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR30H100CTG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for MBR30H100CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR30H100CTG often in real-time on the comparison pages.
What if I can't find stock of MBR30H100CTG?
You can fill out our help required form which you can use to request a quote for MBR30H100CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.