Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
element14
from US$1.02
|
-
|
Buy Now | |
Avnet Asia
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low Power Loss, High Efficiency |
High Surge Capacity |
Metal Silicon Junction, Majority Carrier Conduction |
High Current Capacity, Low Forward Voltage Drop |
Guard Ring for Over-Voltage Protection (OVP) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MBR2560CT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual Common Cathode |
VRRM Min (V) | 60 |
VF Max (V) | 0.75 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 25 |
IFSM Max (A) | 200 |
trr Max (ns) | - |
Cj Max (pF) | 460 |
Package Type | TO-220-3 |
Diode, Schottky, Dual, 60V, To-220Ab | Newark Electronics |
MBR2560CT Series Dual 200 A 60 V Through Hole Schottky Rectifier - TO-220-3 | Future Electronics |
Diode Schottky 60V 25A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
DIODE, SCHOTTKY, DUAL, 60V, TO-220AB | element14 |
Status: | Unknown |
---|---|
Series: | MBR25 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 30A |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | MBR25 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 12.5A |
Current Ifsm | 200A |
Current Irrm | 500mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
DIODE, SCHOTTKY, 30A, 60V | Farnell |
Where can I find additional details, specifications and documents for a MBR2560CT?
Additional datasheets, footprints and schematics for MBR2560CT are listed on our Part Details page. You can also find images and similar parts to MBR2560CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2560CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2560CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2560CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2560CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR2560CT have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MBR2560CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2560CT often in real-time on the comparison pages.
What if I can't find stock of MBR2560CT?
You can fill out our help required form which you can use to request a quote for MBR2560CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.