Status: | Active |
---|---|
Series: | MBR2030CTL |
RoHS: | Compliant |
Prices starting from US$0.74
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop (0.4 Max @ 10 A, TC = 150°C) |
150°C Operating Junction Temperature |
Matched Dual Die Construction (10 A per Leg or 20 A per Package) |
High Junction Temperature Capability |
High dv/dt Capability |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Description | MBR2030CTL |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 30 |
VF Max (V) | 0.58 |
IRM Max (µA) | 5000 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
Diode Schottky 30V 20A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
ON Semiconductor, MBR2030CTLG | RS |
Schottky Rectifier, Common Cathode, 20A To-220 | Newark Electronics |
DIODE, SCHOTTKY, 20A, 30V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a MBR2030CTLG?
Additional datasheets, footprints and schematics for MBR2030CTLG are listed on our Part Details page. You can also find images and similar parts to MBR2030CTLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2030CTLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2030CTLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR2030CTLG fall under?
The MBR2030CTLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR2030CTLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2030CTLG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2030CTLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR2030CTLG have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBR2030CTLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2030CTLG often in real-time on the comparison pages.
What if I can't find stock of MBR2030CTLG?
You can fill out our help required form which you can use to request a quote for MBR2030CTLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.