Status: | Active |
---|---|
Series: | MBR120LSF |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,550
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,000
in stock
|
Buy Now | |
element14
from US$0.19
|
330
in stock
|
Buy Now | |
Farnell
from US$0.18
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
125 C Operating Junction Tamperature |
Epoxy Meets UL94, VO at 1/8 inch |
Package Designed for Optimal Automated Board Assembly |
ESD Ratings: Machine Model = C, Human Body Model = 3B |
All Packages are Pb-Free |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MBR120LSF |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.45 |
IRM Max (µA) | 40 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123FL |
MBR120LSFT Series 20 V 1 A Surface Mount Schottky Power Rectifier - SOD-123FL | Future Electronics |
Diode Schottky 20V 1A 2-Pin SOD-123FL T/R | Avnet America |
Schottky Diode 20V 1A SOD-123FL | RS |
DIODE, SCHOTTKY, 1A, 20V, SOD-123FL | element14 |
Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel | Newark Electronics |
Diode, Schottky Barrier, Vr 20V, If 1A, Pkg SOD-123FL, Vf 0.45V, Tj +125degc, Cs 50A | ON Semiconductor MBR120LSFT1G | RS Americas |
Where can I find additional details, specifications and documents for a MBR120LSFT1G?
Additional datasheets, footprints and schematics for MBR120LSFT1G are listed on our Part Details page. You can also find images and similar parts to MBR120LSFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR120LSFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR120LSFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR120LSFT1G fall under?
The MBR120LSFT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR120LSFT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR120LSFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR120LSFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR120LSFT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for MBR120LSFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR120LSFT1G often in real-time on the comparison pages.
What if I can't find stock of MBR120LSFT1G?
You can fill out our help required form which you can use to request a quote for MBR120LSFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.