Status: | Active |
---|---|
Series: | MBR0530T1G |
RoHS: | Compliant |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
9,525
in stock
|
Buy Now | |
Avnet America
from US$0.0335
|
159,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
136,987
in stock
|
Buy Now | |
element14
from US$0.14
|
135,137
in stock
|
Buy Now | |
Future Electronics
from US$0.0365
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
30,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0492
|
2,300
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
22
in stock
|
Buy Now | |
Avnet Silica
-
|
1,425,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
144,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0498
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
125 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Package Designed for Optimal Automated Board Assembly Mechanical Characteristics: |
Reel Options: MBR0530T1 = 3,000 per 7" reel/8 mm tape MBR0530T3 = 10,000 per 13" reel/8 mm tape |
Device Marking: B3 |
Polarity Designator: Cathode Band |
Weight: 11.7 mg (approximately) |
Case: Epoxy, Molded |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
All Packages are Pb-Free |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MBR0530T1G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.43 |
IRM Max (µA) | 130 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | 5.5 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123 |
Diode Schottky 30V 0.5A 2-Pin SOD-123 T/R | Avnet America |
Rectifier Diode, Single, 30 V, 500 Ma, Sod-123, 2, 430 Mv Rohs Compliant: Yes |Onsemi MBR0530T1G | Newark Electronics |
REC SOD123 0.5A 30V SHTY / REEL | element14 |
MBR0530 Series 30 V 500 mA Surface Mount Schottky Power Rectifier - SOD-123 | Future Electronics |
DIODE, SCHOTTKY, 500MA, 30V, SOD-123-2 | Farnell |
Schottky Rectifier 0.5A 30V SOD-123 | RS |
SMD Schottky 30V 0,5A SOD123 | Schukat Electronic |
Diode, Schottky Barrier, Vr 30V, If 0.5A, Pkg SOD-123,Vf 0.43V, Tj +125degc, Cs 5.5A | ON Semiconductor MBR0530T1G | RS Americas |
onsemi Schottky Diode, 500mA, 30V, SOD-123 | Distrelec |
Where can I find additional details, specifications and documents for a MBR0530T1G?
Additional datasheets, footprints and schematics for MBR0530T1G are listed on our Part Details page. You can also find images and similar parts to MBR0530T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR0530T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR0530T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR0530T1G fall under?
The MBR0530T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR0530T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR0530T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR0530T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR0530T1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Future Electronics and Farnell have stock available or on a lead time for MBR0530T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR0530T1G often in real-time on the comparison pages.
What if I can't find stock of MBR0530T1G?
You can fill out our help required form which you can use to request a quote for MBR0530T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.