Status: | Unknown |
---|---|
Series: | MBR05 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 385mV |
Forward Surge Current Ifsm Max | 5.5A |
Operating Temperature Max | 125°C |
Product Range | MBR05 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, 500MA, 20V, SOD-123-2 | Farnell |
Schottky Rectifier, 500Ma, 20V, Sod-123 | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR0520L?
Additional datasheets, footprints and schematics for MBR0520L are listed on our Part Details page. You can also find images and similar parts to MBR0520L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR0520L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR0520L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR0520L fall under?
The MBR0520L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR0520L when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR0520L you can contact the distributor directly for product support, shipping queries etc.
Is the MBR0520L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR0520L have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for MBR0520L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR0520L often in real-time on the comparison pages.
What if I can't find stock of MBR0520L?
You can fill out our help required form which you can use to request a quote for MBR0520L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.