Status: | Active |
---|---|
Series: | MAX9919 |
RoHS: | Unknown |
Reduce Protective Clamping for High Inductive Kickback Voltage -20V to +75V Input Common-Mode Voltage Range |
-20V to +75V Input Common-Mode Voltage Range |
Supports Wide Range of Precision AC and DC Current Sensing Applications Uni- or Bidirectional Current Sensing 0.6% (max) Gain Accuracy Error 400µV (max) Input Offset Voltage 120kHz, -3dB Bandwidth (MAX9919N) Reference Input for Bidirectional OUT Rail-to-Rail Output |
Uni- or Bidirectional Current Sensing |
0.6% (max) Gain Accuracy Error |
400µV (max) Input Offset Voltage |
120kHz, -3dB Bandwidth (MAX9919N) |
Reference Input for Bidirectional OUT |
Rail-to-Rail Output |
Saves Board Space 8-Pin SOIC Package Single-Supply Operation (4.5V to 5.5V) |
8-Pin SOIC Package |
Single-Supply Operation (4.5V to 5.5V) |
AEC-Q100 Qualified (MAX9918ASA/V+, MAX9919FASA/V+, MAX9919NASA/V+, MAX9920ASA/V+ Only) |
VSENSE_FS (mV) (recomm.) | 50 |
---|---|
VOS @25°C (µV) (max) | 400 |
Output Format | Voltage |
CMVR (V) (min) | -20 |
CMVR (V) (max) | 75 |
VCC (V) (min) | 4.5 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 1000 |
Bi-Dir. Curr. Sense | Yes |
Gain | 45 V/V90 V/V |
Gain Accuracy @25°C (%) (max) | 0.45 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 250µA |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 120kHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 180µV |
CMRR | 96dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
-20V to +75V Input Range, Prec | Analog Devices |
Current Sense Amp, 120Khz, Nsoic-8 | Newark Electronics |
CURRENT SENSE AMP, 120KHZ, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX9919NASA+ ?
Additional datasheets, footprints and schematics for MAX9919NASA+ are listed on our Part Details page. You can also find images and similar parts to MAX9919NASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9919NASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9919NASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9919NASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9919NASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9919NASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX9919NASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9919NASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9919NASA+ ?
You can fill out our help required form which you can use to request a quote for MAX9919NASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.