Status: | Active |
---|---|
Series: | MAX9381 |
RoHS: | Unknown |
3.0GHz Guaranteed Operating Clock Frequency |
0.2psRMS Added Random Jitter |
328ps Typical Propagation Delay |
PECL Operation from VCC = 2.25V to 5.5V with VEE = 0V |
ECL Operation from VEE = -2.25V to -5.5V with VCC = 0V |
Input Safety Clamps Ensure Output Stability when Inputs are Open or at VEE |
±2kV ESD Protection (Human Body Model) |
Signal Type (Rx) | ECLLVECLLVPECLPECL |
---|---|
Signal Type (Tx) | ECLLVECLLVPECLPECL |
Functions | D Flip-Flop |
# Rx | 2 |
# Tx | 2 |
Propagation Delay (ps) (max) | 490 |
VSUPPLY (V) | 5 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 5.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MAX9381 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 328ps |
Frequency | 3GHz |
Output Current | - |
Logic Case Style | NSOIC |
No. of Pins | 8Pins |
Trigger Type | Positive Edge |
IC Output Type | Differential |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Lowest Power 3.0GHz ECL/PECL D | Analog Devices |
D FLIP FLOP, ECL/PECL, NSOIC-8 | element14 |
D Flip Flop, Ecl/Pecl, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9381ESA+ ?
Additional datasheets, footprints and schematics for MAX9381ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX9381ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9381ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9381ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9381ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9381ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9381ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9381ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9381ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9381ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX9381ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.