Status: | Active |
---|---|
Series: | MAX9371 |
RoHS: | Unknown |
Guaranteed 1GHz Operating Frequency at 600mV Differential Output |
270ps Propagation Delay |
10ps Output-to-Output Skew (MAX9370/MAX9372) |
Wide Supply Range: 3.0V to 5.25V (MAX9370/MAX9371) |
ESD Protection > 2kV (Human Body Model) |
Output High with Input Open |
Available in Small 8-Pin SOT23, µMAX, and SO Packages |
Improved Upgrades to MC100EL22, MC100EPT20, MC100EPT22 |
Signal Type (Rx) | CMOSLVTTLTTL |
---|---|
Signal Type (Tx) | LVPECLPECL |
Functions | Level Translator |
# Rx | 1 |
# Tx | 1 |
Propagation Delay (ps) (max) | 400 |
VSUPPLY (V) | 5 |
Package/Pins | SOIC (N)/8SOT23/8 |
BudgetaryPrice (See Notes) | 6.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | 50mA |
Propagation Delay | 270ps |
No. of Pins | 8Pins |
Logic Case Style | NSOIC |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LVTTL/TTL-to-Differential LVPE | Analog Devices |
#RANSLATOR, 1-CH, NSOIC-8 | Farnell |
Translator, 1-Ch, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9371ESA+ ?
Additional datasheets, footprints and schematics for MAX9371ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX9371ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9371ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9371ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9371ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9371ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9371ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9371ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9371ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9371ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX9371ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.